DS/EN 161

Automatic shut-off valves for gas burners and gas appliances

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 February 2013
Status: active
Page Count: 62
ICS Code (Globe valves): 23.060.10
scope:

This European Standard specifies the safety, construction and performance requirements for automatic shut-off valves for use with gas burners, gas appliances and similar use, hereafter referred to as "valves". This European Standard is applicable to valves with declared maximum inlet pressures up to and including 500 kPa (5 bar) of nominal connection sizes up to and including DN 250 for use with one or more fuel gases in accordance with EN 437. This European Standard is applicable to electrically operated valves and to valves actuated by fluids where the control valves for these fluids are actuated electrically, but not to any external electrical devices for switching the control signal or actuating energy. An assessment method for valve designs is given by this European Standard. This European Standard is also applicable to valves where the flow rate is controlled by external electrical signals, either in discrete steps or proportional to the applied signal. This European Standard is also applicable to valves fitted with closed position indicator switches. NOTE - Provisions for final product inspection and testing by the manufacturer are not specified.

Document History

October 19, 2022
Automatic shut-off valves for gas burners and gas appliances
EN 13611:2019, Clause 1 applies with the following modification and addition: Modification: The 1st paragraph of EN 13611:2019, Clause 1 is replaced by: This document specifies the safety, design,...
DS/EN 161
February 21, 2013
Automatic shut-off valves for gas burners and gas appliances
This European Standard specifies the safety, construction and performance requirements for automatic shut-off valves for use with gas burners, gas appliances and similar use, hereafter referred to as...
October 18, 2012
Automatic shut-off valves for gas burners and gas appliances
This European Standard specifies the safety, construction and performance requirements for automatic shut-off valves for use with gas burners, gas appliances and similar use, hereafter referred to as...
May 23, 2011
Automatic shut-off valves for gas burners and gas appliances
This European Standard specifies the safety, construction and performance requirements for automatic shut-off valves for use with gas burners, gas appliances and similar use, hereafter referred to as...
May 9, 2007
Automatic shut-off valves for gas burners and gas appliances
This European Standard specifies the safety, construction and performance requirements for automatic shut-off valves for gas burners, gas appliances and similar use, hereafter referred to as valves....
December 19, 2001
Automatic shut-off valves for gas burners and gas appliances
The standard specifies the safety, construction and performance requirements for automatic shut-off valves for gas burners, gas appliances and similar use, hereafter referred to as valves. This...
October 10, 1997
Automatic shut-off valves for gas burners and gas appliances
The standard specifies the safety, constructional and performance requirements for automatic shut-off valves for gas burners and gas appliances. It also gives the test procedures for evaluating these...
February 26, 1997
Automatic shut-off valves for gas burners and gas-burning appliances
Amendment 1 to EN 161:1991 with the following scope: The standard specifies the safety, constructional and performance requirements for automatic shut-off valves for gas burners and gas appliances....
October 27, 1992
Automatic shut-off valves for gas burners and gas appliances
The standard specifies the safety, constructional and performance requirements for automatic shut-off valves for gas burners and gas appliances. It also gives the test procedures for evaluating these...
Automatic shut-off valves for gas burners and gas appliances
This European Standard specifies the safety, construction and performance requirements for automatic shut-off valves for use with gas burners, gas appliances and similar use, hereafter referred to as...
Automatic shut-off valves for gas burners and gas appliances - Special requirements to determine the performance level (PL)
Shall be according to Clause 1 with the following addition: This Annex is only applicable to valves or valve functions which are declared to comply with performance level requirements (PL) according...
Automatic shut-off valves for gas burners and gas appliances - Special requirements to determine performance level (PL)
The intention is to add a further Annex to EN 161 regarding a method for the determination of Performance Level (PL): This Annex is only applicable to valves or valve functions which are declared to...
Automatic shut-off valves for gas burners and gas appliances
This European Standard specifies the safety, construction and performance requirements for automatic shut-off valves for use with gas burners, gas appliances and similar use, hereafter referred to as...
Automatic shut-off valves for gas burners and gas appliances
Amendment to update valve requirements as presented in N1352
Advertisement