CEN - EN 2395

Aerospace Series- Aluminium Alloy AL- P2014A-T4 or T42 Sheet and Strip 0,4 mm is Less Than or Equal to a is Less Than or Equal to 6 mm

inactive
Organization: CEN
Publication Date: 1 January 1994
Status: inactive
Page Count: 5
ICS Code (Materials for aerospace construction): 49.025

Document History

June 1, 2005
Aerospace series Aluminium alloy AL-P2014A-T4 or T42 Sheet and strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.
EN 2395
January 1, 1994
Aerospace Series- Aluminium Alloy AL- P2014A-T4 or T42 Sheet and Strip 0,4 mm is Less Than or Equal to a is Less Than or Equal to 6 mm
A description is not available for this item.
January 1, 1991
Aluminium Alloy AL-P2014A T4 or T42 Sheet and Strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.
Advertisement