CEN - EN 2395
Aluminium Alloy AL-P2014A T4 or T42 Sheet and Strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm
inactive
| Organization: | CEN |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Materials for aerospace construction): | 49.025 |
Document History
June 1, 2005
Aerospace series Aluminium alloy AL-P2014A-T4 or T42 Sheet and strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.
January 1, 1994
Aerospace Series- Aluminium Alloy AL- P2014A-T4 or T42 Sheet and Strip 0,4 mm is Less Than or Equal to a is Less Than or Equal to 6 mm
A description is not available for this item.
EN 2395
January 1, 1991
Aluminium Alloy AL-P2014A T4 or T42 Sheet and Strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.