CEN - EN 2395

Aerospace series Aluminium alloy AL-P2014A-T4 or T42 Sheet and strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm

active, Most Current
Organization: CEN
Publication Date: 1 June 2005
Status: active
Page Count: 10
ICS Code (Aluminium): 49.025.20

Document History

EN 2395
June 1, 2005
Aerospace series Aluminium alloy AL-P2014A-T4 or T42 Sheet and strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.
January 1, 1994
Aerospace Series- Aluminium Alloy AL- P2014A-T4 or T42 Sheet and Strip 0,4 mm is Less Than or Equal to a is Less Than or Equal to 6 mm
A description is not available for this item.
January 1, 1991
Aluminium Alloy AL-P2014A T4 or T42 Sheet and Strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.

References

Advertisement