TIA-455-243

FOTP-243 Polarization-Mode Dispersion Measurement for Installed Single-Mode Optical Fibers by Wavelength-Scanning OTDR and States-Of-Polarization Analysis

inactive
Buy Now
Organization: TIA
Publication Date: 28 January 2010
Status: inactive
Page Count: 99
scope:

This procedure is restricted to wavelengths at which the fiber is effectively single-mode. The cutoff wavelength λcf of an un-cabled fiber may be determined by FOTP-80, while the cutoff wavelength λcf of a cabled fiber may be determined by FOTP-170.

This method is intended for installed cabled fibers without amplification, with PMD values in the range 0.1 to 20 ps.

Document History

January 28, 2010
FOTP-243 Polarization-Mode Dispersion Measurement for Installed Single-Mode Optical Fibers by Wavelength-Scanning OTDR and States-of-Polarization Analysis
This procedure is restricted to wavelengths at which the fiber is effectively single-mode. The cutoff wavelength λcf of an un-cabled fiber may be determined by FOTP-80, while the cutoff wavelength...
TIA-455-243
January 28, 2010
FOTP-243 Polarization-Mode Dispersion Measurement for Installed Single-Mode Optical Fibers by Wavelength-Scanning OTDR and States-Of-Polarization Analysis
This procedure is restricted to wavelengths at which the fiber is effectively single-mode. The cutoff wavelength λcf of an un-cabled fiber may be determined by FOTP-80, while the cutoff wavelength...

References

Advertisement