TIA-455-243
FOTP-243 Polarization-Mode Dispersion Measurement for Installed Single-Mode Optical Fibers by Wavelength-Scanning OTDR and States-of-Polarization Analysis
active, Most Current
Buy Now
| Organization: | TIA |
| Publication Date: | 28 January 2010 |
| Status: | active |
| Page Count: | 100 |
scope:
This procedure is restricted to wavelengths at which the fiber is effectively single-mode. The cutoff wavelength λcf of an un-cabled fiber may be determined by FOTP-80, while the cutoff wavelength λcfof a cabled fiber may be determined by FOTP-170.
This method is intended for installed cabled fibers without amplification, with PMD values in the range 0.1 to 20 ps.
Document History
TIA-455-243
January 28, 2010
FOTP-243 Polarization-Mode Dispersion Measurement for Installed Single-Mode Optical Fibers by Wavelength-Scanning OTDR and States-of-Polarization Analysis
This procedure is restricted to wavelengths at which the fiber is effectively single-mode. The cutoff wavelength λcf of an un-cabled fiber may be determined by FOTP-80, while the cutoff wavelength...
January 28, 2010
FOTP-243 Polarization-Mode Dispersion Measurement for Installed Single-Mode Optical Fibers by Wavelength-Scanning OTDR and States-Of-Polarization Analysis
This procedure is restricted to wavelengths at which the fiber is effectively single-mode. The cutoff wavelength λcf of an un-cabled fiber may be determined by FOTP-80, while the cutoff wavelength...