DOD - SMD 5962-89615

MICROCIRCUIT, LINEAR, RS-485 DIFFERENTIAL BUS TRANSCEIVER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 20 April 2001
Status: inactive
Page Count: 20
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 4, 2023
MICROCIRCUIT, LINEAR, RS-485 DIFFERENTIAL BUS TRANSCEIVER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
February 26, 2018
MICROCIRCUIT, LINEAR, RS-485 DIFFERENTIAL BUS TRANSCEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
March 22, 2011
MICROCIRCUIT, LINEAR, RS-485 DIFFERENTIAL BUS TRANSCEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-89615
April 20, 2001
MICROCIRCUIT, LINEAR, RS-485 DIFFERENTIAL BUS TRANSCEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 1, 1999
MICROCIRCUIT, LINEAR, RS-485 DIFFERENTIAL BUS TRANSCEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 9, 1998
MICROCIRCUIT, LINEAR, RS-485 DIFFERENTIAL BUS TRANSCEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 29, 1994
MICROCIRCUIT, LINEAR, RS-485 DIFFERENTIAL BUS TRANSCEIVER, MONOLITHIC SILICON
A description is not available for this item.
October 8, 1991
MICROCIRCUIT, LINEAR, RS-485 DIFFERENTIAL BUS TRANSCEIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices....
October 18, 1990
MICROCIRCUIT, LINEAR, RS-485 DIFFERENTIAL BUS TRANSCEIVER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement