NPFC - A-A-58081
TRUCK, LIFT, FORK, ELECTRIC, FRONT/SIDE LOADING, SIT-DOWN OPERATOR, 4,000 POUND CAPACITY, EE RATED
| Organization: | NPFC |
| Publication Date: | 18 February 2010 |
| Status: | active |
| Page Count: | 9 |
scope:
This commercial item description covers the general requirements for 4,000 pound at 24- inch load-center capacity, electric, front/side loading, forklift truck. It will be capable of picking up and depositing loads that are directly in front, and 90 degrees to the side of the truck. It will be EE rated in accordance with UL 583. It will be used for handling cargo in narrow aisle warehouses, loading platforms, and docks; on paved or other hard surfaces.
intended Use:
The vehicle is intended for use in handling cargo in and around warehouses, loading platforms, and docks; on paved or other hard surfaces.
Document History