NPFC - A-A-58081

TRUCK, LIFT, FORK, ELECTRIC, FRONT/SIDE LOADING, SIT-DOWN OPERATOR, 4,000 POUND CAPACITY, EE RATED

inactive
Buy Now
Organization: NPFC
Publication Date: 25 December 2004
Status: inactive
Page Count: 8
scope:

This commercial item description covers the general requirements for 4,000 pound at 24-inch load-center capacity, electric, front/side loading, forklift truck. It will be capable of picking up and depositing loads that are directly in front, and 90 degrees to the side of the truck. It will be EE rated in accordance with UL 583. It will be used for handling cargo in narrow aisle warehouses, loading platforms, and docks; on paved or other hard surfaces.

intended Use:

The vehicle is intended for use in handling cargo in and around warehouses, loading platforms, and docks; on paved or other hard surfaces

Document History

March 17, 2021
Truck, Lift, Fork, Electric, Front/Side Loading, Sit-Down Operator, 4,000 Pound Capacity, EE Rated
A description is not available for this item.
March 18, 2016
Truck, Lift, Fork, Electric, Front/Side Loading, Sit-Down Operator, 4,000 Pound Capacity, EE Rated
A description is not available for this item.
February 18, 2010
TRUCK, LIFT, FORK, ELECTRIC, FRONT/SIDE LOADING, SIT-DOWN OPERATOR, 4,000 POUND CAPACITY, EE RATED
This commercial item description covers the general requirements for 4,000 pound at 24- inch load-center capacity, electric, front/side loading, forklift truck. It will be capable of picking up and...
A-A-58081
December 25, 2004
TRUCK, LIFT, FORK, ELECTRIC, FRONT/SIDE LOADING, SIT-DOWN OPERATOR, 4,000 POUND CAPACITY, EE RATED
This commercial item description covers the general requirements for 4,000 pound at 24-inch load-center capacity, electric, front/side loading, forklift truck. It will be capable of picking up and...
October 18, 1996
TRUCK, LIFT, FORK, ELECTRIC, FRONT/SIDE LOADING, SIT-DOWN OPERATOR, 4,000 POUND CAPACITY, EE RATED
This commercial item description covers the general requirements for a 4,000 pound at 24 inch load-center capacity, electric, front/side loading, forklift truck. It shall be capable of picking up and...
Advertisement