FORD WSS-M1P96-B1

PLATING, BRIGHT OR LOW GLOSS DECORATIVE STAINLESS STEEL (CHROME FLASH), LEVEL 1 CORROSION ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 12 February 2010
Status: inactive
Page Count: 2
scope:

These specifications define performance requirements for electrodeposited chromium flash on polished stainless steel surfaces.

Document History

November 25, 2014
PLATING, BRIGHT OR LOW GLOSS DECORATIVE STAINLESS STEEL (CHROME FLASH), LEVEL 1 CORROSION ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for electrodeposited chromium flash on polished stainless steel surfaces.
June 27, 2011
PLATING, BRIGHT OR LOW GLOSS DECORATIVE STAINLESS STEEL (CHROME FLASH), LEVEL 1 CORROSION ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for electrodeposited chromium flash on polished stainless steel surfaces.
FORD WSS-M1P96-B1
February 12, 2010
PLATING, BRIGHT OR LOW GLOSS DECORATIVE STAINLESS STEEL (CHROME FLASH), LEVEL 1 CORROSION ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for electrodeposited chromium flash on polished stainless steel surfaces.
July 29, 2008
PLATING, BRIGHT OR LOW GLOSS DECORATIVE STAINLESS STEEL (CHROME FLASH), LEVEL 1 CORROSION ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for electrodeposited chromium flash on polished stainless steel surfaces.
April 18, 2008
PLATING, BRIGHT OR LOW GLOSS DECORATIVE STAINLESS STEEL (CHROME FLASH), LEVEL 1 CORROSION ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for electrodeposited chromium flash on polished stainless steel surfaces.

References

Advertisement