FORD WSS-M1P96-B1
PLATING, BRIGHT OR LOW GLOSS DECORATIVE STAINLESS STEEL (CHROME FLASH), LEVEL 1 CORROSION ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 27 June 2011 |
| Status: | inactive |
| Page Count: | 3 |
scope:
These specifications define performance requirements for electrodeposited chromium flash on polished stainless steel surfaces.
Document History
November 25, 2014
PLATING, BRIGHT OR LOW GLOSS DECORATIVE STAINLESS STEEL (CHROME FLASH), LEVEL 1 CORROSION ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for electrodeposited chromium flash on polished stainless steel surfaces.
FORD WSS-M1P96-B1
June 27, 2011
PLATING, BRIGHT OR LOW GLOSS DECORATIVE STAINLESS STEEL (CHROME FLASH), LEVEL 1 CORROSION ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for electrodeposited chromium flash on polished stainless steel surfaces.
February 12, 2010
PLATING, BRIGHT OR LOW GLOSS DECORATIVE STAINLESS STEEL (CHROME FLASH), LEVEL 1 CORROSION ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for electrodeposited chromium flash on polished stainless steel surfaces.
July 29, 2008
PLATING, BRIGHT OR LOW GLOSS DECORATIVE STAINLESS STEEL (CHROME FLASH), LEVEL 1 CORROSION ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for electrodeposited chromium flash on polished stainless steel surfaces.
April 18, 2008
PLATING, BRIGHT OR LOW GLOSS DECORATIVE STAINLESS STEEL (CHROME FLASH), LEVEL 1 CORROSION ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for electrodeposited chromium flash on polished stainless steel surfaces.