ISA 75.10.02
Installed Face-to-Face Dimensions for Dual Pinch Flanged Clamp or Pinch Valves (Classes 125 and 150)
| Organization: | ISA |
| Publication Date: | 3 July 2008 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This document applies to valves, sizes NPS ½ (DN 15) through NPS 26 (DN 650), of the clamp or pinch valve design incorporating clamp or pinch elements.
Purpose
The purpose of this document is to aid users in their piping design by providing installed face-toface dimensions for control valves, incorporating clamp or pinch elements, which have flanges that mate with ANSI B16.1 Class 125 and/or ANSI B16.5 Class 150 flanges, without giving special consideration to the manufacturer of the equipment to be used.
This document applies to handwheel-operated pinch valves Classes 125 and 150 and excludes solenoid-actuated valves and direct fluid-actuated valves.
Document History