JSA - JIS G 3447

Stainless steel sanitary pipes

inactive
Buy Now
Organization: JSA
Publication Date: 20 November 2009
Status: inactive
Page Count: 26
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Plants and equipment for the food industry): 67.260
ICS Code (Stainless steels): 77.140.20
scope:

This Standard specifies stainless steel sanitary pipes (hereafter referred to as "pipes") used for the food and dairy industries and medical and pharmaceutical industries. This Standard is generally applicable to pipes of outside diameters in the range of 25.4 mm to 165.2 mm.

The purchaser may designate the special quality requirements specified in Annex JA in addition to items specified in the text based on the previous agreement with the manufacturer.

NOTE : The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows :

ISO 2037: 1992 Stainless steel tubes for the foodlndustry(MOD)

The symbols which denote the degree of correspondence in the contents between JIS and the corresponding International Standard are IDT (identical), MOD (modified) and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

May 20, 2022
Stainless steel sanitary pipes
This Standard specifies requirements for stainless steel sanitary pipes (hereafter referred to as pipes) used for the dairy, food, medical and pharmaceutical industries, etc. NOTE 1 This Standard is...
August 20, 2020
Stainless steel sanitary pipes (Amendment 2)
A description is not available for this item.
November 21, 2016
Stainless steel sanitary pipes (Amendment 1)
A description is not available for this item.
May 20, 2015
Stainless steel sanitary pipes
This Standard specifies stainless steel sanitary pipes (hereafter referred to as "pipes") used for the dairy, food, medical and pharmaceutical industries, etc. This Standard isgenerally applicable to...
January 20, 2012
Stainless steel sanitary pipes (Amendment 1)
This Standard specifies stainless steel sanitary pipes (hereafter referred to as "pipes") used for the food and dairy industries and medical and pharmaceutical industries. This Standard is generally...
JIS G 3447
November 20, 2009
Stainless steel sanitary pipes
This Standard specifies stainless steel sanitary pipes (hereafter referred to as "pipes") used for the food and dairy industries and medical and pharmaceutical industries. This Standard is generally...
February 20, 2004
Stainless steel sanitary pipes
A description is not available for this item.
September 20, 1997
Stainless Steel Sanitary Pipes
A description is not available for this item.
January 1, 1994
Stainless Steel Sanitary Pipes
A description is not available for this item.

References

Advertisement