JSA - JIS G 3447
Stainless steel sanitary pipes
| Organization: | JSA |
| Publication Date: | 20 May 2015 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Plants and equipment for the food industry): | 67.260 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
This Standard specifies stainless steel sanitary pipes (hereafter referred to as "pipes") used for the dairy, food, medical and pharmaceutical industries, etc. This Standard isgenerally applicable to pipes of outside diameters 25.4 mm to 165.2 mm.
NOTE : The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 2037: 1992 Stainless steel tubes for the food industry (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards andJIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History