JSA - JIS G 3447

Stainless steel sanitary pipes

active, Most Current
Organization: JSA
Publication Date: 20 May 2022
Status: active
Page Count: 19
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Plants and equipment for the food industry): 67.260
ICS Code (Stainless steels): 77.140.20
scope:

This Standard specifies requirements for stainless steel sanitary pipes (hereafter referred to as pipes) used for the dairy, food, medical and pharmaceutical industries, etc.

NOTE 1 This Standard is generally applicable to pipes of outside diameters 25.4 mm to 165.2 mm (see Table 4).

NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 2037 : 1992 Stainless steel tubes for the food industry (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS G 3447
May 20, 2022
Stainless steel sanitary pipes
This Standard specifies requirements for stainless steel sanitary pipes (hereafter referred to as pipes) used for the dairy, food, medical and pharmaceutical industries, etc. NOTE 1 This Standard is...
August 20, 2020
Stainless steel sanitary pipes (Amendment 2)
A description is not available for this item.
November 21, 2016
Stainless steel sanitary pipes (Amendment 1)
A description is not available for this item.
May 20, 2015
Stainless steel sanitary pipes
This Standard specifies stainless steel sanitary pipes (hereafter referred to as "pipes") used for the dairy, food, medical and pharmaceutical industries, etc. This Standard isgenerally applicable to...
January 20, 2012
Stainless steel sanitary pipes (Amendment 1)
This Standard specifies stainless steel sanitary pipes (hereafter referred to as "pipes") used for the food and dairy industries and medical and pharmaceutical industries. This Standard is generally...
November 20, 2009
Stainless steel sanitary pipes
This Standard specifies stainless steel sanitary pipes (hereafter referred to as "pipes") used for the food and dairy industries and medical and pharmaceutical industries. This Standard is generally...
February 20, 2004
Stainless steel sanitary pipes
A description is not available for this item.
September 20, 1997
Stainless Steel Sanitary Pipes
A description is not available for this item.
January 1, 1994
Stainless Steel Sanitary Pipes
A description is not available for this item.

References

Advertisement