NPFC - MIL-DTL-2/19

VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 2 February 2010
Status: inactive
Page Count: 3
intended Use:

The valves covered by this specification sheet are intended for use with cylinders for a mixture of 10 percent ethylene oxide and 90 percent carbon dioxide which is a sterilization and fumigation... View More

Document History

MIL-DTL-2/19
February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with cylinders for a mixture of 10 percent ethylene oxide and 90 percent carbon dioxide which is a sterilization and fumigation...
September 29, 2006
VALVE, CYLINDER, GAS: ETHYLENE OXIDE-CARBON DIOXIDE MIXTURE, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders for a mixture of 10 percent ethylene oxide and 90 percent carbon dioxide which is a sterilization and fumigation...
September 25, 2002
VALVE, CYLINDER, GAS: ETHYLENE OXIDE-CARBON DIOXIDE MIXTURE, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders for a mixture of 10 percent ethylene oxide and 90 percent carbon dioxide which is a sterilization and fumigation...
June 9, 1995
VALVE, CYLINDER, GAS: ETHYLENE OXIDE-CARBON DIOXIDE MIXTURE, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
Pressures through 3000 PSIG (20,680 KPa) at 120 degrees F (48.9 degrees C) This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete...
September 9, 1970
VALVE, CYLINDER, GAS: ETHYLENE OXIDE-CARBON DIOXIDE MIXTURE, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
A description is not available for this item.
March 12, 1962
VALVE, CYLINDER, GAS: ETHYLENE OXIDE-CARBON DIOXIDE MIXTURE, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
A description is not available for this item.
Advertisement