NPFC - MIL-V-2/19

VALVE, CYLINDER, GAS: ETHYLENE OXIDE-CARBON DIOXIDE MIXTURE, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))

inactive
Buy Now
Organization: NPFC
Publication Date: 9 September 1970
Status: inactive
Page Count: 3

Document History

February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with cylinders for a mixture of 10 percent ethylene oxide and 90 percent carbon dioxide which is a sterilization and fumigation...
September 29, 2006
VALVE, CYLINDER, GAS: ETHYLENE OXIDE-CARBON DIOXIDE MIXTURE, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders for a mixture of 10 percent ethylene oxide and 90 percent carbon dioxide which is a sterilization and fumigation...
September 25, 2002
VALVE, CYLINDER, GAS: ETHYLENE OXIDE-CARBON DIOXIDE MIXTURE, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders for a mixture of 10 percent ethylene oxide and 90 percent carbon dioxide which is a sterilization and fumigation...
June 9, 1995
VALVE, CYLINDER, GAS: ETHYLENE OXIDE-CARBON DIOXIDE MIXTURE, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
Pressures through 3000 PSIG (20,680 KPa) at 120 degrees F (48.9 degrees C) This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete...
MIL-V-2/19
September 9, 1970
VALVE, CYLINDER, GAS: ETHYLENE OXIDE-CARBON DIOXIDE MIXTURE, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
A description is not available for this item.
March 12, 1962
VALVE, CYLINDER, GAS: ETHYLENE OXIDE-CARBON DIOXIDE MIXTURE, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
A description is not available for this item.
Advertisement