NPFC - MIL-DTL-2/19
VALVE, CYLINDER, GAS: ETHYLENE OXIDE-CARBON DIOXIDE MIXTURE, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 25 September 2002 |
| Status: | inactive |
| Page Count: | 4 |
intended Use:
The valves covered by this specification sheet are intended for use with cylinders for a mixture of 10 percent ethylene oxide and 90 percent carbon dioxide which is a sterilization and fumigation... View More
Document History
February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with cylinders for a mixture of 10 percent ethylene oxide and 90 percent carbon dioxide which is a sterilization and fumigation...
September 29, 2006
VALVE, CYLINDER, GAS: ETHYLENE OXIDE-CARBON DIOXIDE MIXTURE, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders for a mixture of 10 percent ethylene oxide and 90 percent carbon dioxide which is a sterilization and fumigation...
MIL-DTL-2/19
September 25, 2002
VALVE, CYLINDER, GAS: ETHYLENE OXIDE-CARBON DIOXIDE MIXTURE, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders for a mixture of 10 percent ethylene oxide and 90 percent carbon dioxide which is a sterilization and fumigation...
June 9, 1995
VALVE, CYLINDER, GAS: ETHYLENE OXIDE-CARBON DIOXIDE MIXTURE, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
Pressures through 3000 PSIG (20,680 KPa) at 120 degrees F (48.9 degrees C)
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The complete...
September 9, 1970
VALVE, CYLINDER, GAS: ETHYLENE OXIDE-CARBON DIOXIDE MIXTURE, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
A description is not available for this item.
March 12, 1962
VALVE, CYLINDER, GAS: ETHYLENE OXIDE-CARBON DIOXIDE MIXTURE, OUTLET 350 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
A description is not available for this item.