NPFC - MIL-DTL-2/68
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 2 February 2010 |
| Status: | inactive |
| Page Count: | 3 |
intended Use:
The valves covered by this specification sheet are intended for use with cylinders containing inert-oil free mixtures with oxygen less than 5 percent.
Document History
MIL-DTL-2/68
February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with cylinders containing inert-oil free mixtures with oxygen less than 5 percent.
September 29, 2006
VALVE, CYLINDER, GAS: INERT-OIL FREE MIXTURES, OUTLET 580 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders containing inert-oil free mixtures with oxygen less than 5 percent.
September 25, 2002
VALVE, CYLINDER, GAS: INERT-OIL FREE MIXTURES, OUTLET 580 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders containing inert-oil free mixtures with oxygen less than 5 percent.
June 9, 1995
VALVE, CYLINDER, GAS: INERT-OIL FREE MIXTURES, OUTLET 580 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
Pressures through 3000 PSIG (20,680 KPa) at 120 degrees F (48.9 degrees C)
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The complete...