NPFC - MIL-DTL-2/68

VALVE, CYLINDER, GAS: INERT-OIL FREE MIXTURES, OUTLET 580 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))

inactive
Buy Now
Organization: NPFC
Publication Date: 25 September 2002
Status: inactive
Page Count: 2
intended Use:

The valves covered by this specification sheet are intended for use with cylinders containing inert-oil free mixtures with oxygen less than 5 percent.

Document History

February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with cylinders containing inert-oil free mixtures with oxygen less than 5 percent.
September 29, 2006
VALVE, CYLINDER, GAS: INERT-OIL FREE MIXTURES, OUTLET 580 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders containing inert-oil free mixtures with oxygen less than 5 percent.
MIL-DTL-2/68
September 25, 2002
VALVE, CYLINDER, GAS: INERT-OIL FREE MIXTURES, OUTLET 580 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders containing inert-oil free mixtures with oxygen less than 5 percent.
June 9, 1995
VALVE, CYLINDER, GAS: INERT-OIL FREE MIXTURES, OUTLET 580 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
Pressures through 3000 PSIG (20,680 KPa) at 120 degrees F (48.9 degrees C) This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete...
Advertisement