NPFC - MIL-DTL-2/68

VALVE, CYLINDER, GAS: INERT-OIL FREE MIXTURES, OUTLET 580 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))

inactive
Buy Now
Organization: NPFC
Publication Date: 9 June 1995
Status: inactive
Page Count: 2
scope:

Pressures through 3000 PSIG (20,680 KPa) at 120 degrees F (48.9 degrees C)

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The complete requirements for acquiring the valve described herein shall consist of this specification and the latest issue of MIL-DTL-2.

TYPE DESIGNATION CYLINDER SERVICE TYPE SAFETY DEVICE PRESSURE PSI V68-580-2 1800 through 2400 5 V68-580-3 1800 1 V68-580-4 2015 1 V68-580-5 2265 1 V68-580-6 2400 1

Document History

February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with cylinders containing inert-oil free mixtures with oxygen less than 5 percent.
September 29, 2006
VALVE, CYLINDER, GAS: INERT-OIL FREE MIXTURES, OUTLET 580 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders containing inert-oil free mixtures with oxygen less than 5 percent.
September 25, 2002
VALVE, CYLINDER, GAS: INERT-OIL FREE MIXTURES, OUTLET 580 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders containing inert-oil free mixtures with oxygen less than 5 percent.
MIL-DTL-2/68
June 9, 1995
VALVE, CYLINDER, GAS: INERT-OIL FREE MIXTURES, OUTLET 580 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
Pressures through 3000 PSIG (20,680 KPa) at 120 degrees F (48.9 degrees C) This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete...
Advertisement