ETSI - TS 102 527-3
Digital Enhanced Cordless Telecommunications (DECT); New Generation DECT; Part 3: Extended wideband speech services
| Organization: | ETSI |
| Publication Date: | 1 April 2010 |
| Status: | inactive |
| Page Count: | 324 |
scope:
The present document specifies a set of functionalities of the New Generation DECT.
The New Generation DECT provides the following basic new functionalities:
• Wideband speech service (part 1 of this multi-part deliverable [21]).
• Packet-mode data service supporting Internet Protocol with efficient spectrum usage and high data rates (part 2 of this mutli-part deliverable [i.4]).
• Extended wideband speech services (the present document).
• Light Data Services: Software Update Over The Air (SUOTA), Content Downloading and HTTP based applications (part 4 of this mutli-part deliverable [i.5]).
All New Generation DECT devices will offer at least one or several of these services.
The present document describes the part 3: Extended wideband speech services:
• For the description of the wideband speech service, see TS 102 527-1 [21].
• For the description of the support of transparent IP packet data, see TS 102 527-2 [i.4].
• For the description of the Light Data Services: Software Update Over The Air (SUOTA), Content Downloading and HTTP based applications, see TS 102 527-4 [i.5].
The part 3 "Extended wideband speech services" is defined as an extension of part 1 of this mutli-part deliverable "Wideband speech service" [21]. All devices compliant to part 3 specification (the present document) shall implement at least all mandatory features and may implement the optional features defined in part 1 "Wideband speech"[21]. In addition to that, the present document defines additional mandatory or optional features.
The part 1 [21], and therefore part 3, are also defined as extensions of the "Generic Access Profile (GAP)" [12]. All DECT devices offering Wideband speech services (part 1 or part 1 plus part 3) shall also be compliant with the "Generic Access Profile (GAP)" [12], and shall offer the DECT standard 32 kbit/s voice service according to GAP.
All DECT devices claiming to be compliant with this Application Profile will offer at least the basic services defined as mandatory. In addition to that, optional features can be implemented to offer additional DECT services.
The aim of the present document is to guarantee a sufficient level of interoperability and to provide an easy route for development of DECT wideband speech applications, with the features of the present document being a common fall-back option available in all compliant to this profile equipment.
Document History