BSI - BS 1780

Bourdon Tube Pressure and Vacuum Gauges

inactive
Buy Now
Organization: BSI
Publication Date: 29 March 1985
Status: inactive
Page Count: 28
ICS Code (Measurement of force, weight and pressure): 17.100
scope:

Specifies requirements for indicating pressure gauges, vacuum gauges and compound gauges of the bourdon tube type (with C, helical or spiral tube forms) from 50 mm to 30 mm nominal size with ranges up to 1000 bar (100 MPa). See also BS 5235.

Document History

BS 1780
March 29, 1985
Bourdon Tube Pressure and Vacuum Gauges
Specifies requirements for indicating pressure gauges, vacuum gauges and compound gauges of the bourdon tube type (with C, helical or spiral tube forms) from 50 mm to 30 mm nominal size with ranges...

References

Advertisement