SNV - SN EN 3660-004
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 004: Cable outlet, style A, straight, unsealed with clamp strain relief for EN 2997 and EN 4067 - Product standard
inactive
| Organization: | SNV |
| Publication Date: | 1 February 2010 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard defines a range of cable outlets, style A, straight, unsealed with clamp strain relief for use under the following conditions:
Associated electrical connector(s) : EN 3660-002
Temperature range, Class N : − 65 °C to 200 °C
Class W : − 65 °C to 175 °C
Class K : − 65 °C to 260 °C
Class A : − 65 °C to 200 °C
Document History
October 1, 2023
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 004: Cable outlet, style A, straight, unsealed with clamp strain relief - Product standard
This document specifies a range of cable outlets, style A, straight, unsealed with clamp strain relief for use under the following conditions:
Associated electrical connector(s): EN 3660-002...
November 1, 2019
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 004: Cable outlet, style A, straight, unsealed with clamp strain relief - Product standard
A description is not available for this item.
SN EN 3660-004
February 1, 2010
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 004: Cable outlet, style A, straight, unsealed with clamp strain relief for EN 2997 and EN 4067 - Product standard
This European Standard defines a range of cable outlets, style A, straight, unsealed with clamp strain relief for use under the following conditions:
Associated electrical connector(s) : EN 3660-002...
March 1, 2007
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 004: Cable outlet, style A, straight, unsealed with clamp strain relief for EN 2997 and EN 4067 - Product standard
A description is not available for this item.