MODUK - DEF STAN 68-28
Di-Isocyanatotoluene Synonyms: Tolylene Di-Isocyanate (TDI) Toluylene Di-Isocyanate Types 80/20 65/35
inactive
| Organization: | MODUK |
| Publication Date: | 13 December 1973 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This Standard relates to a mixture of the 2,4 and2,6 isomers of di-ismyanatotoluene (TDI). Two types of material are covered,type 80/20 and type 65/35, which differ only in respect of the proportion ofthe two isomers present in the mixture. Both types are suitable for theproduction of urethane foams, particularly flexible foams
Document History
February 7, 1992
Di-Isocyanatotoluene Types 80/20 and 65/35
This Standard specifies therequirements for a mixture of the 2,4 and 2,6 isomers of di-isocyanatotoluene.Two types of material are covered, type 80/20 and type 65/35, which differ onlyin respect of...
February 1, 1992
Di-Isocyanatotoluene Types 80/20 and 65/35
This Standard specifies the requirements for a mixture of the 2,4 and 2,6 isomers of di-isocyanatotoluene. Two types of material are covered, type 80/20 and type 65/35, which differ only in respect...
DEF STAN 68-28
December 13, 1973
Di-Isocyanatotoluene Synonyms: Tolylene Di-Isocyanate (TDI) Toluylene Di-Isocyanate Types 80/20 65/35
This Standard relates to a mixture of the 2,4 and2,6 isomers of di-ismyanatotoluene (TDI). Two types of material are covered,type 80/20 and type 65/35, which differ only in respect of the proportion...