MODUK - DEF STAN 68-28

Di-Isocyanatotoluene Types 80/20 and 65/35

inactive
Organization: MODUK
Publication Date: 7 February 1992
Status: inactive
Page Count: 15
scope:

This Standard specifies therequirements for a mixture of the 2,4 and 2,6 isomers of di-isocyanatotoluene.Two types of material are covered, type 80/20 and type 65/35, which differ onlyin respect of the proportion of the two isomers present in the mixture. Bothtypes are suitable for the production of urethane foams, particularly flexiblefoams

Document History

DEF STAN 68-28
February 7, 1992
Di-Isocyanatotoluene Types 80/20 and 65/35
This Standard specifies therequirements for a mixture of the 2,4 and 2,6 isomers of di-isocyanatotoluene.Two types of material are covered, type 80/20 and type 65/35, which differ onlyin respect of...
February 1, 1992
Di-Isocyanatotoluene Types 80/20 and 65/35
This Standard specifies the requirements for a mixture of the 2,4 and 2,6 isomers of di-isocyanatotoluene. Two types of material are covered, type 80/20 and type 65/35, which differ only in respect...
December 13, 1973
Di-Isocyanatotoluene Synonyms: Tolylene Di-Isocyanate (TDI) Toluylene Di-Isocyanate Types 80/20 65/35
This Standard relates to a mixture of the 2,4 and2,6 isomers of di-ismyanatotoluene (TDI). Two types of material are covered,type 80/20 and type 65/35, which differ only in respect of the proportion...
Advertisement