MODUK - DEF STAN 68-28
Di-Isocyanatotoluene Types 80/20 and 65/35
inactive, Most Current
| Organization: | MODUK |
| Publication Date: | 1 February 1992 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This Standard specifies the requirements for a mixture of the 2,4 and 2,6 isomers of di-isocyanatotoluene
Document History
February 7, 1992
Di-Isocyanatotoluene Types 80/20 and 65/35
This Standard specifies therequirements for a mixture of the 2,4 and 2,6 isomers of di-isocyanatotoluene.Two types of material are covered, type 80/20 and type 65/35, which differ onlyin respect of...
DEF STAN 68-28
February 1, 1992
Di-Isocyanatotoluene Types 80/20 and 65/35
This Standard specifies the requirements for a mixture of the 2,4 and 2,6 isomers of di-isocyanatotoluene. Two types of material are covered, type 80/20 and type 65/35, which differ only in respect...
December 13, 1973
Di-Isocyanatotoluene Synonyms: Tolylene Di-Isocyanate (TDI) Toluylene Di-Isocyanate Types 80/20 65/35
This Standard relates to a mixture of the 2,4 and2,6 isomers of di-ismyanatotoluene (TDI). Two types of material are covered,type 80/20 and type 65/35, which differ only in respect of the proportion...