FORD ESA-M1C92-A
GREASE, GENERAL CHASSIS - LIFETIME LUBRICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 25 March 2010 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The material defined by this specification is an NLGI No. 4-5 grade grease consisting of a mineral oil and lithium soap base with additives to give the desired characteristics of a long life lubricant. This grease shall be a hornogeneous product, free from oil separations, abrasive fillers, and be noncorrosive to the lubricated parts in service.
Document History
FORD ESA-M1C92-A
March 25, 2010
GREASE, GENERAL CHASSIS - LIFETIME LUBRICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an NLGI No. 4-5 grade grease consisting of a mineral oil and lithium soap base with additives to give the desired characteristics of a long life...
October 22, 2003
GREASE, GENERAL CHASSIS - LIFETIME LUBRICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is an NLGI No. 4-5 grade grease consisting of a mineral oil and lithium soap base with additives to give the desired characteristics of a long...
November 17, 1980
GREASE, GENERAL CHASSIS, LIFETIME LUBRICATION
1. SCOPE: The material defined by this specification is an NLGI No. 4-5 grade grease consisting of a mineral oil and lithium soap base with additives to give the desired characteristics of a long...