FORD ESA-M1C92-A

GREASE, GENERAL CHASSIS - LIFETIME LUBRICATION ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 22 October 2003
Status: inactive
Page Count: 3
scope:

1. SCOPE

The material defined by this specification is an NLGI No. 4-5 grade grease consisting of a mineral oil and lithium soap base with additives to give the desired characteristics of a long life lubricant. This grease shall be a hornogeneous product, free from oil separations, abrasive fillers, and be non- corrosive to the lubricated parts in service.

Document History

March 25, 2010
GREASE, GENERAL CHASSIS - LIFETIME LUBRICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an NLGI No. 4-5 grade grease consisting of a mineral oil and lithium soap base with additives to give the desired characteristics of a long life...
FORD ESA-M1C92-A
October 22, 2003
GREASE, GENERAL CHASSIS - LIFETIME LUBRICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is an NLGI No. 4-5 grade grease consisting of a mineral oil and lithium soap base with additives to give the desired characteristics of a long...
November 17, 1980
GREASE, GENERAL CHASSIS, LIFETIME LUBRICATION
1. SCOPE: The material defined by this specification is an NLGI No. 4-5 grade grease consisting of a mineral oil and lithium soap base with additives to give the desired characteristics of a long...

References

Advertisement