DSF/FprEN ISO 7231
Polymeric materials, cellular, flexible - Determination of air flow value at constant pressure-drop (ISO/FDIS 7231:2010)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Cellular materials): | 83.100 |
scope:
This International Standard specifies two methods for determining the air flow value of cellular polymeric flexible materials: . method A, for conventional types of flexible cellular polymeric material; . method B, for all types of flexible cellular polymeric material, but especially for materials with a low permeability to air. NOTE 1 Air flow values can be used to give an indication of the effects of formulation and production variables on the cellular structure. NOTE 2 In this International Standard, the expression "conventional type of flexible cellular polymeric material" means types which are unsuitable for sealing purposes.
Document History