DS/EN ISO 7231

Polymeric materials, cellular, flexible - Determination of air flow value at constant pressure-drop

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 July 2010
Status: active
Page Count: 22
ICS Code (Cellular materials): 83.100
scope:

This International Standard specifies two methods for determining the air flow value of cellular polymeric flexible materials: . method A, for conventional types of flexible cellular polymeric material; . method B, for all types of flexible cellular polymeric material, but especially for materials with a low permeability to air. NOTE 1 Air flow values can be used to give an indication of the effects of formulation and production variables on the cellular structure. NOTE 2 In this International Standard, the expression "conventional type of flexible cellular polymeric material" means types which are unsuitable for sealing purposes.

Document History

DS/EN ISO 7231
July 23, 2010
Polymeric materials, cellular, flexible - Determination of air flow value at constant pressure-drop
This International Standard specifies two methods for determining the air flow value of cellular polymeric flexible materials: . method A, for conventional types of flexible cellular polymeric...
February 11, 1998
Polymeric materials, cellular flexible - Method of assessment of air flow value at constant pressure-drop
This standard specifies a method for determining the air flow value of cellular polymeric materials. Air flow values may be used to give an indication of the effects of formulation and production...
Polymeric materials, cellular, flexible – Determination of air flow value at constant pressure-drop (ISO/DIS 7231:2022)
This document specifies two methods for determining the air flow value of flexible cellular polymeric materials: – method A, for conventional types of flexible cellular polymeric material; – method...
Polymeric materials, cellular, flexible - Determination of air flow value at constant pressure-drop (ISO/DIS 7231:2009)
This International Standard specifies two methods for determining the air flow value of cellular polymeric flexible materials: . method A, for conventional types of flexible cellular polymeric...
Polymeric materials, cellular, flexible - Determination of air flow value at constant pressure-drop (ISO/FDIS 7231:2010)
This International Standard specifies two methods for determining the air flow value of cellular polymeric flexible materials: . method A, for conventional types of flexible cellular polymeric...
Advertisement