DSF/PREN ISO 7231

Polymeric materials, cellular, flexible – Determination of air flow value at constant pressure-drop (ISO/DIS 7231:2022)

pending
Organization: DS
Status: pending
Page Count: 21
ICS Code (Cellular materials): 83.100
scope:

This document specifies two methods for determining the air flow value of flexible cellular polymeric materials: - method A, for conventional types of flexible cellular polymeric material; - method B, for all types of flexible cellular polymeric material, but especially for materials with a low permeability to air. For method B two methods are specified in this document: - Method B1: with manual measurement - Method B2: with automatic measurement NOTE 1 - Air flow values can be used to give an indication of the effects of formulation and production variables on the cellular structure. NOTE 2 - In this document, the expression "conventional type of flexible cellular polymeric material" means types which are unsuitable for sealing purposes.

Document History

July 23, 2010
Polymeric materials, cellular, flexible - Determination of air flow value at constant pressure-drop
This International Standard specifies two methods for determining the air flow value of cellular polymeric flexible materials: . method A, for conventional types of flexible cellular polymeric...
February 11, 1998
Polymeric materials, cellular flexible - Method of assessment of air flow value at constant pressure-drop
This standard specifies a method for determining the air flow value of cellular polymeric materials. Air flow values may be used to give an indication of the effects of formulation and production...
DSF/PREN ISO 7231
Polymeric materials, cellular, flexible – Determination of air flow value at constant pressure-drop (ISO/DIS 7231:2022)
This document specifies two methods for determining the air flow value of flexible cellular polymeric materials: – method A, for conventional types of flexible cellular polymeric material; – method...
Polymeric materials, cellular, flexible - Determination of air flow value at constant pressure-drop (ISO/DIS 7231:2009)
This International Standard specifies two methods for determining the air flow value of cellular polymeric flexible materials: . method A, for conventional types of flexible cellular polymeric...
Polymeric materials, cellular, flexible - Determination of air flow value at constant pressure-drop (ISO/FDIS 7231:2010)
This International Standard specifies two methods for determining the air flow value of cellular polymeric flexible materials: . method A, for conventional types of flexible cellular polymeric...
Advertisement