NPFC - MIL-PRF-19500/732
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, P-CHANNEL, SILICON, TYPES 2N7519U3, 2N7519U3C, 2N7519T3, 2N7520U3, 2N7520U3C, AND 2N7520T3, JANTXVR, F AND JANSR, F
| Organization: | NPFC |
| Publication Date: | 23 April 2010 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). See 6.5 for JANHC and JANKC die versions.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History