CENELEC - EN 60282-1

High-voltage fuses - Part 1: Current-limiting fuses

inactive
Organization: CENELEC
Publication Date: 1 December 2009
Status: inactive
Page Count: 88
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This part of IEC 60282 applies to all types of high-voltage current-limiting fuses designed for use outdoors or indoors on alternating current systems of 50 Hz and 60 Hz and of rated voltages exceeding 1 000 V.

Some fuses are provided with fuse-links equipped with an indicating device or a striker. These fuses come within the scope of this standard, but the correct operation of the striker in combination with the tripping mechanism of the switching device is outside the scope of this standard; see IEC 62271-105.

Document History

May 1, 2020
High-voltage fuses - Part 1: Current-limiting fuses
This part of IEC 60282 applies to all types of high-voltage current-limiting fuses designed for use outdoors or indoors on alternating current systems of 50 Hz and 60 Hz and of rated voltages...
December 1, 2009
High-voltage fuses - Part 1: Current-limiting fuses
This p art of I EC 60282 applies t o all types o f high-voltage current-limiting fuses designed for This p art of I EC 60282 applies t o all types o f high-voltage current-limiting fuses designed for...
EN 60282-1
December 1, 2009
High-voltage fuses - Part 1: Current-limiting fuses
This part of IEC 60282 applies to all types of high-voltage current-limiting fuses designed for use outdoors or indoors on alternating current systems of 50 Hz and 60 Hz and of rated voltages...
May 1, 2006
High-voltage fuses Part 1: Current-limiting fuses
A description is not available for this item.
May 1, 2002
High-voltage fuses Part 1: Current-limiting fuses
A description is not available for this item.
February 1, 1996
High-Voltage Fuses - Part 1: Current-Limiting Fuses
A description is not available for this item.
January 1, 1996
High-Voltage Fuses Part 1: Current-Limiting Fuses
A description is not available for this item.
August 1, 1993
High-Voltage Fuses; Part 1: Current-Limiting Fuses
A description is not available for this item.
January 1, 1993
High-Voltage Fuses Part 1: Current-Limiting Fuses
A description is not available for this item.

References

Advertisement