CENELEC - EN 60282-1
High-voltage fuses - Part 1: Current-limiting fuses
| Organization: | CENELEC |
| Publication Date: | 1 December 2009 |
| Status: | active |
| Page Count: | 80 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
This p art of I EC 60282 applies t o all types o f high-voltage current-limiting fuses designed for This p art of I EC 60282 applies t o all types o f high-voltage current-limiting fuses designed for use outdoors or indoors on alternating current systems of 50 Hz and 60 Hz and of rated voltages exceeding 1 000 V.
Some fuses are provided with fuse-links equipped with an indicating device or a striker. These fuses come within the scope of t his s tandard, but the correct o peration of t he striker in combination with the tripping mechanism of t he switching d evice is o utside the scope of t his standard; see IEC 62271-105.
Document History