NPFC - MIL-DTL-32341

ARMOR PLATE, ALUMINUM ALLOY, 2xxx, UNWELDABLE APPLIQUE

inactive
Buy Now
Organization: NPFC
Publication Date: 31 March 2010
Status: inactive
Page Count: 27
scope:

This specification covers 2xxx wrought aluminum alloy armor plate for non fusion welded applications in nominal thicknesses from 0.500 to 4.000 inch, inclusive (see 6.2). The fusion weldability of 2xxx wrought aluminum alloy armor has not been determined over this thickness range. Therefore, these alloys should only be used as appliqué armor.

intended Use:

The armor specified herein is intended for use on combat and tactical vehicles to protect the occupants against small arms fire, fragments, and shrapnel.

Document History

September 15, 2020
ARMOR PLATE, ALUMINUM, ALLOY 2139 WELDABLE and ALLOY 2195 and 2060 UNWELDABLE APPLIQUE
Scope. This specification covers three wrought aluminum armor plate alloys for both welded and un-welded applications in nominal thicknesses from 0.500 to 4.000 inch, inclusive (see 6.2). An...
April 15, 2015
ARMOR PLATE, ALUMINUM, ALLOY 2139 WELDABLE & ALLOY 2195 and 2060 UNWELDABLE APPLIQUE
This specification covers three wrought aluminum alloy armor plate for both welded and un-welded applications in nominal thicknesses from 0.500 to 4.000 inch, inclusive (see 6.2). The weldability of...
MIL-DTL-32341
March 31, 2010
ARMOR PLATE, ALUMINUM ALLOY, 2xxx, UNWELDABLE APPLIQUE
This specification covers 2xxx wrought aluminum alloy armor plate for non fusion welded applications in nominal thicknesses from 0.500 to 4.000 inch, inclusive (see 6.2). The fusion weldability of...

References

Advertisement