NPFC - MIL-DTL-32341
ARMOR PLATE, ALUMINUM, ALLOY 2139 WELDABLE & ALLOY 2195 and 2060 UNWELDABLE APPLIQUE
| Organization: | NPFC |
| Publication Date: | 15 April 2015 |
| Status: | inactive |
| Page Count: | 29 |
scope:
This specification covers three wrought aluminum alloy armor plate for both welded and un-welded applications in nominal thicknesses from 0.500 to 4.000 inch, inclusive (see 6.2). The weldability of wrought aluminum alloy AA2139 armor has been determined for Class I armor for these thicknesses, only; 0.500" and 1.500". The weldability for all the other alloys (Class II & Class III) have not been determined and therefore should only be used as appliqué armor.
intended Use:
The armor specified herein is intended for use on combat and tactical vehicles to protect the occupants against small arms fire, fragments, and shrapnel. Pratt & Miller Engineering who has been... View More
Document History