NPFC - MIL-DTL-32341

ARMOR PLATE, ALUMINUM, ALLOY 2139 WELDABLE and ALLOY 2195 and 2060 UNWELDABLE APPLIQUE

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 15 September 2020
Status: active
Page Count: 31
scope:

Scope.

This specification covers three wrought aluminum armor plate alloys for both welded and un-welded applications in nominal thicknesses from 0.500 to 4.000 inch, inclusive (see 6.2). An additional application for the AA2139 alloy with the T84 temper is also included in this specification for ballistic plate with an ordered thickness of 1.500 to 2.600 inches. The weldability of wrought aluminum alloy AA2139 armor has been determined for class I, type A armor for these thicknesses, only; 0.500" and 1.500". The weldability for class I, type B and the other alloys (class II & class III) has not been determined and therefore should only be used as appliqué armor.

intended Use:

The armor specified herein is intended for use on combat and tactical vehicles to protect the occupants against small arms fire, fragments, and shrapnel. Pratt & Miller Engineering who has been... View More

Document History

MIL-DTL-32341
September 15, 2020
ARMOR PLATE, ALUMINUM, ALLOY 2139 WELDABLE and ALLOY 2195 and 2060 UNWELDABLE APPLIQUE
Scope. This specification covers three wrought aluminum armor plate alloys for both welded and un-welded applications in nominal thicknesses from 0.500 to 4.000 inch, inclusive (see 6.2). An...
April 15, 2015
ARMOR PLATE, ALUMINUM, ALLOY 2139 WELDABLE & ALLOY 2195 and 2060 UNWELDABLE APPLIQUE
This specification covers three wrought aluminum alloy armor plate for both welded and un-welded applications in nominal thicknesses from 0.500 to 4.000 inch, inclusive (see 6.2). The weldability of...
March 31, 2010
ARMOR PLATE, ALUMINUM ALLOY, 2xxx, UNWELDABLE APPLIQUE
This specification covers 2xxx wrought aluminum alloy armor plate for non fusion welded applications in nominal thicknesses from 0.500 to 4.000 inch, inclusive (see 6.2). The fusion weldability of...

References

Advertisement