IEC 62149-4
Fibre optic active components and devices – Performance standards – Part 4: 1 300 nm fibre optic transceivers for Gigabit Ethernet application
| Organization: | IEC |
| Publication Date: | 1 April 2010 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 62149 covers the performance specification for 1 300 nm fibre optic transceiver modules used for the ISO/IEC 8802-3 Gigabit Ethernet application. The performance standard contains a definition of the product performance requirements together with a series of sets of tests and measurements with clearly defined conditions, severities, and pass/fail criteria. The tests are intended to be run on a "once-off" basis to prove any product's ability to satisfy the performance standard's requirements.
A product that has been shown to meet all the requirements of a performance standard can be declared as complying with the performance standard, but should then be controlled by a quality assurance/quality conformance program.
Document History