IEC - 62149-4
Fibre optic active components and devices – Performance standards – Part 4: 1 300 nm fibre optic transceivers for Gigabit Ethernet application
| Organization: | IEC |
| Publication Date: | 1 December 2022 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 62149 defines performance specifications for 1 300 nm fibre optic transceiver modules used for the ISO/IEC/IEEE 8802-3 Gigabit Ethernet application. This document contains definitions for product performance requirements as well as a series of tests and measurements, for which clearly defined conditions, severities and pass/fail criteria are provided. The tests are intended to be run on a "once-off" basis to prove any product's ability to satisfy the performance standard's requirements.
A product that has been shown to meet all the requirements of a performance standard can be declared as complying with the performance standard but will then be controlled by a quality assurance/quality conformance program.
Document History