IEC 62149-4

Fibre optic active components and devices – Performance standards – Part 4: 1 300 nm fibre optic transceivers for Gigabit Ethernet application CORRIGENDUM 1

inactive
Buy Now
Organization: IEC
Publication Date: 1 April 2003
Status: inactive
Page Count: 41
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

December 1, 2022
Fibre optic active components and devices – Performance standards – Part 4: 1 300 nm fibre optic transceivers for Gigabit Ethernet application
This part of IEC 62149 defines performance specifications for 1 300 nm fibre optic transceiver modules used for the ISO/IEC/IEEE 8802-3 Gigabit Ethernet application. This document contains...
April 1, 2010
Fibre optic active components and devices – Performance standards – Part 4: 1 300 nm fibre optic transceivers for Gigabit Ethernet application
This part of IEC 62149 covers the performance specification for 1 300 nm fibre optic transceiver modules used for the ISO/IEC 8802-3 Gigabit Ethernet application. The performance standard contains a...
IEC 62149-4
April 1, 2003
Fibre optic active components and devices – Performance standards – Part 4: 1 300 nm fibre optic transceivers for Gigabit Ethernet application CORRIGENDUM 1
A description is not available for this item.
January 1, 2003
Fibre optic active components and devices – Performance standards – Part 4: 1 300 nm fibre optic transceivers for Gigabit Ethernet application
A description is not available for this item.
Advertisement