DLA - SMD-5962-93262 REV C

MICROCIRCUIT, LINEAR, CMOS, 6-BIT FLASH A/D CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 July 1999
Status: inactive
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting o high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

July 24, 2006
MICROCIRCUIT, LINEAR, CMOS, 6-BIT FLASH A/D CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-93262 REV C
July 16, 1999
MICROCIRCUIT, LINEAR, CMOS, 6-BIT FLASH A/D CONVERTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
June 17, 1997
MICROCIRCUIT, LINEAR, CMOS, 6-BIT FLASH A/D CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
December 10, 1996
MICROCIRCUIT, LINEAR, CMOS, 6-BIT FLASH A/D CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
May 31, 1994
MICROCIRCUIT, LINEAR, CMOS, 6-BIT FLASH A/D CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement