DSF/prEN ISO 1119
Geometrical product specifications (GPS) - Series of conical tapers and taper angles (ISO/DIS 1119:2010)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 16 |
| ICS Code (Measuring instruments): | 17.040.30 |
| ICS Code (Properties of surfaces): | 17.040.20 |
| ICS Code (Linear and angular measurements in general): | 17.040.01 |
Document History
February 21, 2012
Geometrical product specifications (GPS) - Series of conical tapers and taper angles
This International Standard provides calculated values for a series of cones or conical tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:500, intended for general use in...
January 23, 2003
Geometrical product specifications (GPS) - Series of conical tapers and taper angles
This standard gives a series of cones or conical tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:1500, intended for general use in mechanical engineering
Geometrical product specifications (GPS) - Series of conical tapers and taper angles (ISO/FDIS 1119:2011)
This International Standard provides calculated values for a series of cones or conical tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:500, intended for general use in...
DSF/prEN ISO 1119
Geometrical product specifications (GPS) - Series of conical tapers and taper angles (ISO/DIS 1119:2010)
A description is not available for this item.