DSF/FprEN ISO 1119

Geometrical product specifications (GPS) - Series of conical tapers and taper angles (ISO/FDIS 1119:2011)

pending
Organization: DS
Status: pending
Page Count: 20
ICS Code (Measuring instruments): 17.040.30
ICS Code (Properties of surfaces): 17.040.20
ICS Code (Linear and angular measurements in general): 17.040.01
scope:

This International Standard provides calculated values for a series of cones or conical tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:500, intended for general use in technical engineering. It applies only to plain conical surfaces, and excludes prismatic pieces, taper threads, bevel gears, etc.

Document History

February 21, 2012
Geometrical product specifications (GPS) - Series of conical tapers and taper angles
This International Standard provides calculated values for a series of cones or conical tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:500, intended for general use in...
January 23, 2003
Geometrical product specifications (GPS) - Series of conical tapers and taper angles
This standard gives a series of cones or conical tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:1500, intended for general use in mechanical engineering
DSF/FprEN ISO 1119
Geometrical product specifications (GPS) - Series of conical tapers and taper angles (ISO/FDIS 1119:2011)
This International Standard provides calculated values for a series of cones or conical tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:500, intended for general use in...
Geometrical product specifications (GPS) - Series of conical tapers and taper angles (ISO/DIS 1119:2010)
A description is not available for this item.
Advertisement