DS/EN ISO 1119

Geometrical product specifications (GPS) - Series of conical tapers and taper angles

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 February 2012
Status: active
Page Count: 22
ICS Code (Linear and angular measurements in general): 17.040.01
scope:

This International Standard provides calculated values for a series of cones or conical tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:500, intended for general use in technical engineering.

Document History

DS/EN ISO 1119
February 21, 2012
Geometrical product specifications (GPS) - Series of conical tapers and taper angles
This International Standard provides calculated values for a series of cones or conical tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:500, intended for general use in...
January 23, 2003
Geometrical product specifications (GPS) - Series of conical tapers and taper angles
This standard gives a series of cones or conical tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:1500, intended for general use in mechanical engineering
Geometrical product specifications (GPS) - Series of conical tapers and taper angles (ISO/FDIS 1119:2011)
This International Standard provides calculated values for a series of cones or conical tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:500, intended for general use in...
Geometrical product specifications (GPS) - Series of conical tapers and taper angles (ISO/DIS 1119:2010)
A description is not available for this item.

References

Advertisement