CENELEC - EN 60297-3-106

Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-106: Adaptation dimensions for subracks and chassis applicable with metric cabinets or racks in accordance with IEC 60917-2-1

active, Most Current
Organization: CENELEC
Publication Date: 1 April 2010
Status: active
Page Count: 20
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

Scope and object

This part of IEC 60297 specifies dimensions for mounting flanges of 19 in subracks or chassis that are to be mounted into metric cabinets or racks.

Additional dimensions for subracks or chassis are according to the IEC 60297 series, and for metric cabinets or racks to the IEC 60917 series.

EMC, seismic, climatic and environmental requirements and tests, are defined in the IEC 61587 series.

The drawings used in this standard are not intended to indicate product design, only the specific dimensions that should be used.

The terminology used complies with IEC 60917-1.

Document History

EN 60297-3-106
April 1, 2010
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-106: Adaptation dimensions for subracks and chassis applicable with metric cabinets or racks in accordance with IEC 60917-2-1
Scope and object This part of IEC 60297 specifies dimensions for mounting flanges of 19 in subracks or chassis that are to be mounted into metric cabinets or racks. Additional dimensions for...

References

Advertisement