DOD - SMD 5962-95826

MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, NOR GATE, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 14 May 2010
Status: active
Page Count: 31
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes

Document History

February 16, 2022
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, NOR GATE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-95826
May 14, 2010
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, NOR GATE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 18, 2003
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, NOR GATE, MONOLITHIC SILICON
A description is not available for this item.
August 18, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, NOR GATE, MONOLITHIC SILICON
A description is not available for this item.
February 24, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, NOR GATE, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
October 13, 1995
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, NOR GATE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement