DLA - SMD-5962-95826 REV E

MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, NOR GATE, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 16 February 2022
Status: active
Page Count: 31
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-95826 REV E
February 16, 2022
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, NOR GATE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes...
May 14, 2010
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, NOR GATE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 18, 2003
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, NOR GATE, MONOLITHIC SILICON
A description is not available for this item.
August 18, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, NOR GATE, MONOLITHIC SILICON
A description is not available for this item.
February 24, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, NOR GATE, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
October 13, 1995
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, NOR GATE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement