CENELEC - EN 60704-2-2
Household and similar appliances - Test code for the determination of airborne acoustical noise - Part 2-2: Particular requirements for fan heaters
| Organization: | CENELEC |
| Publication Date: | 1 April 2010 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Electric heaters): | 97.100.10 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
scope:
General
Replacement:
This standard applies to electric fan heaters, designed for placing on the floor, table or counter, etc., or for wall-mounting.
This standard does not apply to
- electric storage room heaters;
- room humidifiers;
- room dehumidifiers;
- air cleaners;
- heaters designed exclusively for industrial purposes.
Types of noise
Replacement:
ISO 3743-1, ISO 3743-2 and ISO 3744 can be used for measuring noise emitted by fan heaters.
Size of the source
Replacement:
The method specified in ISO 3744 is applicable to noise sources of any size. When applying ISO 3743-1 and ISO 3743-2, care should be taken that the maximum size of the appliance under test fulfils the requirements specified in Subclause 1.3 of ISO 3743-1 and ISO 3743-2.
Document History