CSA - C22.2 NO. 218.1-M89
Spas, Hot Tubs, and Associated Equipment
| Organization: | CSA |
| Publication Date: | 1 October 1989 |
| Status: | inactive |
| Page Count: | 102 |
scope:
This Standard applies to spas, hot tubs, and associated equipment intended to be permanently connected to supply circuits with voltages of 250 V and less (150 volts-to-ground), for use indoors or outdoors in nonhazardous locations in accordance with the Rules of the Canadian Electrical Code, Part I.
Clauses 1 to 6 apply to spas and hot tubs and Clauses 7 and 8 apply to associated equipment as follows:
(a) Clause 7--remote packaged units for use with spas and hot tubs; and
(b) Clause 8--lighting equipment provided as an integral part of a spa or hot tub.
This Standard does not apply to
(a) cord- and plug-connected spas, hot tubs, and associated equipment;
(b) hydromassage bathtubs covered in CSA Standard C22.2 No. 218.2;*
(c) portable hydromassage units covered in CSA Standard No. C22.2 No. 2l8.3;*
(d) heated bathtubs;
(e) hydrotherapy bathtubs or units; and
(f) swimming pool heaters.
*These Standards are being prepared by the Subcommittee and have not been published at the time of printing.
Document History